Texas Instruments TPS54560 60 V Input, 5 A, Step-Down DC-DC Converter with Eco-Mode TPS54560DDA

Description
60 V Input, 5 A, Step-Down DC-DC Converter with Eco-Mode 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
60 V Input, 5 A, Step-Down DC-DC Converter with Eco-Mode 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54560 60 V Input, 5 A, Step-Down DC-DC Converter with Eco-Mode - TPS54560DDA - Texas Instruments
Dallas, TX, United States
TPS54560 60 V Input, 5 A, Step-Down DC-DC Converter with Eco-Mode
TPS54560DDA
TPS54560 60 V Input, 5 A, Step-Down DC-DC Converter with Eco-Mode TPS54560DDA
60 V Input, 5 A, Step-Down DC-DC Converter with Eco-Mode 8-SO PowerPAD -40 to 125

60 V Input, 5 A, Step-Down DC-DC Converter with Eco-Mode 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35775-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35775-5-ND
Voltage Regulators - DC DC Switching Regulators 296-35775-5-ND
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54560DDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54560DDA
Voltage Regulators - DC DC Switching Regulators TPS54560DDA
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54560DDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54560DDA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54560DDA
IC REG BCK SPLIT RAIL ADJ 8SOPWR

IC REG BCK SPLIT RAIL ADJ 8SOPWR

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54560DDA 296-35775-5-ND TPS54560DDA TPS54560DDA
Product Name TPS54560 60 V Input, 5 A, Step-Down DC-DC Converter with Eco-Mode Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable,Frequency Synchronization,Light Load Efficiency,Adjustable UVLO
Output Voltage 0.8000 to 58.8 volts 0.8000 to 58.8 volts 0.8000 to 58.8 volts 0.8000 volts
Unlock Full Specs
to access all available technical data