Win Source Part Number: 1249711-TPS54560BQDD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100, Eco-Mode™
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Split Rail
Frequency - Switching: 100kHz ~ 2.5MHz
Voltage - Output (Max): 58.8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46553-5
Base Product Number: TPS54560
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BCK SPLIT RAIL ADJ 8SOPWR
IC REG BCK SPLIT RAIL ADJ 8SOPWR
Switching Voltage Regulators 5A, Step-Down DC-DC Converter w/Eco-mode
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BCK SPLIT RAIL ADJ 8SOPWR
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249711-TPS54560BQDDAQ1 | 296-46553-5-ND | TPS54560BQDDAQ1 | TPS54560BQDDAQ1 | TPS54560BQDDAQ1 | TPS54560BQDDAQ1 | TPS54560BQDDAQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Split Rail | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; Tube | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| fsw | 100 to 2500 kHz | 100 to 2500 kHz | 100 to 2500 kHz | 100 kHz | 100 to 2500 kHz | 100 to 2500 kHz |