4.5V to 20V Input, 5A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 034146-TPS54550PWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz, 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.891V
Maximum Output Voltage: 17.2V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Consumer Electronics, Computers & Computer Peripherals
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 6A 16HTSSOP
IC REG BUCK ADJ 6A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 6A 16-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54550PWP | 034146-TPS54550PWP | 296-19672-5-ND | TPS54550PWP | TPS54550PWP | TPS54550PWP |
| Product Name | TPS54550 4.5V to 20V Input, 5A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54550PWP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; HTSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Phase Interleaving,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 12 volts | 0.8910 volts | 0.8910 to 17.2 volts | 0.8910 volts | 0.8910 volts | 0.8910 to 17.2 volts |