Texas Instruments Standard Linear and Logic Pwm Switcher, Fet 6A O/p, Htssop16; Topology Texas Instruments TPS54550PWP

Description
PWM SWITCHER, FET 6A O/P, HTSSOP16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:6A; Output RoHS Compliant: Yes
Datasheet
Description
PWM SWITCHER, FET 6A O/P, HTSSOP16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:6A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Switcher, Fet 6A O/p, Htssop16; Topology Texas Instruments - 29AH1567 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Switcher, Fet 6A O/p, Htssop16; Topology Texas Instruments
29AH1567
Pwm Switcher, Fet 6A O/p, Htssop16; Topology Texas Instruments 29AH1567
PWM SWITCHER, FET 6A O/P, HTSSOP16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:6A; Output RoHS Compliant: Yes

PWM SWITCHER, FET 6A O/P, HTSSOP16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:6A; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54550PWP
Switching Voltage Regulators TPS54550PWP
Switching Voltage Regulators 4.5 to 20V Input 6A Step Down

Switching Voltage Regulators 4.5 to 20V Input 6A Step Down

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 29AH1567 TPS54550PWP
Product Name Pwm Switcher, Fet 6A O/p, Htssop16; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details