4.5V to 42V Input 5A Step-Down DC-DC Converter With Soft-Start and Eco-mode? 10-WSON -40 to 85
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1112056-TPS54541DPRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Split Rail
Frequency - Switching: 100kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (4x4)
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 41V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS54541DPRR;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
IC REG BCK SPLIT RAIL ADJ 10WSON
IC REG BCK SPLIT RAIL ADJ 10WSON
IC REG BCK SPLIT RAIL ADJ 10WSON
Switching Voltage Regulators 4.5-42V Input 5A SD DC-DC Cnvtr
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54541DPRT | 296-37183-6-ND | 1112056-TPS54541DPRT | TPS54541DPRT | TPS54541DPRT | TPS54541DPRT | TPS54541DPRT | TPS54541DPRT |
| Product Name | TPS54541 4.5V to 42V Input 5A Step-Down DC-DC Converter With Soft-Start and Eco-mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54541DPRT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck, Split Rail | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; WSON | Other; 10-WDFN Exposed Pad | Other; 10-WSON (4x4) | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 41 volts | 0.8000 to 41 volts | 0.8000 volts | 0.8000 to 41 volts | 0.8000 volts | 0.8000 volts |