Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54531DDAR

Description
Switching Voltage Regulators 3.5-28V Input,5A 570kHz SD Converter
Datasheet
Description
Switching Voltage Regulators 3.5-28V Input,5A 570kHz SD Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54531DDAR
Switching Voltage Regulators TPS54531DDAR
Switching Voltage Regulators 3.5-28V Input,5A 570kHz SD Converter

Switching Voltage Regulators 3.5-28V Input,5A 570kHz SD Converter

Buy Now Datasheet
Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments - 29AH8141 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments
29AH8141
Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments 29AH8141
DC/DC CONV, BUCK, 570KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:5A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 570KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:5A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54531DDAR 29AH8141
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments
Input Voltage 3.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details