Texas Instruments Buck 5A 28V 570kHz Step-Down DC-DC Converter IC TPS54531DDA

Description
5A DC/DC Step-Down Converter, 3.5-28V In, 570kHz, 8-SO Product overview: TPS54531DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 28V, 570kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 28V, 570kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54531DDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A DC/DC Step-Down Converter, 3.5-28V In, 570kHz, 8-SO Product overview: TPS54531DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 28V, 570kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 28V, 570kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54531DDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5A 28V 570kHz Step-Down DC-DC Converter IC
739-TPS54531DDA
Buck 5A 28V 570kHz Step-Down DC-DC Converter IC 739-TPS54531DDA
5A DC/DC Step-Down Converter, 3.5-28V In, 570kHz, 8-SO Product overview: TPS54531DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 28V, 570kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 28V, 570kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54531DDA can be used for catalog matching and distributor lookup.

5A DC/DC Step-Down Converter, 3.5-28V In, 570kHz, 8-SO Product overview: TPS54531DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 28V, 570kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 28V, 570kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54531DDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS54531DDA
Product Name Buck 5A 28V 570kHz Step-Down DC-DC Converter IC
Package Type Other; HSOP
Output Voltage 25 volts
Input Voltage 28 volts
IOUT 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1228571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
Automotive Buck 2.7V 5.5V Step-Down DC-DC Converter IC - 739-LM3671QMFX-1.2/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 1.2 volts
Input Voltage 5.5 volts
View Details
2 suppliers