Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54531DDA

Description
Switching Voltage Regulators 3.5-28V Input,5A 570kHz SD Converter
Datasheet
Description
Switching Voltage Regulators 3.5-28V Input,5A 570kHz SD Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54531DDA
Switching Voltage Regulators TPS54531DDA
Switching Voltage Regulators 3.5-28V Input,5A 570kHz SD Converter

Switching Voltage Regulators 3.5-28V Input,5A 570kHz SD Converter

Buy Now Datasheet
Ic, Buck, 570Khz, 3.5V To 28V, 5A,soic-8; Topology Texas Instruments - 33AH5258 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, 570Khz, 3.5V To 28V, 5A,soic-8; Topology Texas Instruments
33AH5258
Ic, Buck, 570Khz, 3.5V To 28V, 5A,soic-8; Topology Texas Instruments 33AH5258
IC, BUCK, 570KHZ, 3.5V TO 28V, 5A,SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

IC, BUCK, 570KHZ, 3.5V TO 28V, 5A,SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54531DDA 33AH5258
Product Name Switching Voltage Regulators Ic, Buck, 570Khz, 3.5V To 28V, 5A,soic-8; Topology Texas Instruments
Input Voltage 3.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details