3.5V to 28V Input, 5A, 570kHz Step-Down Converter with Eco-mode 8-SO PowerPAD -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"
Switch Volt Regulator, TPS54531DDA
Switch Volt Regulator, TPS54531DDA
Switch Volt Regulator, TPS54531DDA
IC REG BUCK ADJ 5A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 5A 8SOPWR
| Texas Instruments | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54531DDA | 296-36206-5-ND | 2297103 | TPS54531DDA | TPS54531DDA | TPS54531DDA |
| Product Name | TPS54531 3.5V to 28V Input, 5A, 570kHz Step-Down Converter with Eco-mode | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; SO PowerPAD | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) |
| Special Features | Enable,Light Load Efficiency | |||||
| Output Voltage | 0.8000 to 25 volts | 0.8000 to 26.04 volts | 30 volts | 0.8000 volts | 0.8000 to 26.04 volts | 0.8000 volts |