Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, So Powerpad-8; Topology Texas Instruments TPS54528DDAR

Description
DC/DC CONV, SYNC BUCK, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:5A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:5A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, So Powerpad-8; Topology Texas Instruments - 27AJ0546 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, So Powerpad-8; Topology Texas Instruments
27AJ0546
Dc/dc Conv, Sync Buck, So Powerpad-8; Topology Texas Instruments 27AJ0546
DC/DC CONV, SYNC BUCK, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:5A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:5A; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54528DDAR
Switching Voltage Regulators TPS54528DDAR
Switching Voltage Regulators 4.5-18VIN,5A SYNC STEP-DOWN CONVERTER

Switching Voltage Regulators 4.5-18VIN,5A SYNC STEP-DOWN CONVERTER

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0546 TPS54528DDAR
Product Name Dc/dc Conv, Sync Buck, So Powerpad-8; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details