Texas Instruments Standard Linear and Logic Buck, Sync, Adj, 5A, 8So; Topology Texas Instruments TPS54528DDA

Description
BUCK, SYNC, ADJ, 5A, 8SO; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
BUCK, SYNC, ADJ, 5A, 8SO; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, Sync, Adj, 5A, 8So; Topology Texas Instruments - 28AH5903 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Sync, Adj, 5A, 8So; Topology Texas Instruments
28AH5903
Buck, Sync, Adj, 5A, 8So; Topology Texas Instruments 28AH5903
BUCK, SYNC, ADJ, 5A, 8SO; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

BUCK, SYNC, ADJ, 5A, 8SO; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54528DDA
Switching Voltage Regulators TPS54528DDA
Switching Voltage Regulators 4.5-18VIN,5A SYNC STEP-DOWN CONVERTER

Switching Voltage Regulators 4.5-18VIN,5A SYNC STEP-DOWN CONVERTER

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5903 TPS54528DDA
Product Name Buck, Sync, Adj, 5A, 8So; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details