4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 16-QFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 797983-TPS54526RSAT
Series: D-CAP2, Eco-Mode
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 5.5A
Family Name: TPS54526
Output Voltage: 0.76V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Output Voltage MAX: 5.5V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): LT1506IS8; LT1506IR#PBF; LT1506CS8#TRPBF; LT1506CR#PBF;
Introduction Date: May 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 5.5A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad
IC REG BUCK ADJ 5.5A 16QFN
IC REG BUCK ADJ 5.5A SYNC 16QFN
IC REG BUCK ADJ 5.5A 16QFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54526RSAT | 296-34788-1-ND | 797983-TPS54526RSAT | TPS54526RSAT | TPS54526RSAT | TPS54526RSAT | 815-TPS54526RSAT | TPS54526RSAT |
| Product Name | TPS54526 4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54526RSAT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 5.5A SYNC 16QFN | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; HTSSOP,QFN | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 volts | 0.7600 to 5.5 volts | 5.5 volts | 0.7600 volts |