Texas Instruments TPS54526 4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? TPS54526RSAR

Description
4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 16-QFN -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54526 4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? - TPS54526RSAR - Texas Instruments
Dallas, TX, United States
TPS54526 4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode?
TPS54526RSAR
TPS54526 4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? TPS54526RSAR
4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 16-QFN -40 to 85

4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30584-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30584-6-ND
Voltage Regulators - DC DC Switching Regulators 296-30584-6-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30584-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30584-1-ND
Voltage Regulators - DC DC Switching Regulators 296-30584-1-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30584-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30584-2-ND
Voltage Regulators - DC DC Switching Regulators 296-30584-2-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54526RSAR - 900818-TPS54526RSAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54526RSAR
900818-TPS54526RSAR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54526RSAR 900818-TPS54526RSAR
Manufacturer: Texas Instruments Win Source Part Number: 900818-TPS54526RSAR Series: D-CAP2™, Eco-Mode™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS54526 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-30584-1, -TPS54526RSAR-NDR, 296-30584-6, -296-30584-1-ND, 296-30584-1, 296-30584-2

Manufacturer: Texas Instruments
Win Source Part Number: 900818-TPS54526RSAR
Series: D-CAP2™, Eco-Mode™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS54526
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-30584-1, -TPS54526RSAR-NDR, 296-30584-6, -296-30584-1-ND, 296-30584-1, 296-30584-2

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54526RSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54526RSAR
Voltage Regulators - DC DC Switching Regulators TPS54526RSAR
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS54526RSAR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54526RSAR
Voltage Regulators - DC DC Switching Regulators TPS54526RSAR
IC REG BUCK ADJ 5.5A 16QFN

IC REG BUCK ADJ 5.5A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54526RSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54526RSAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54526RSAR
IC REG BUCK ADJ 5.5A 16QFN

IC REG BUCK ADJ 5.5A 16QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54526RSAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54526RSAR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54526RSAR
IC REG BUCK ADJ 5.5A 16QFN

IC REG BUCK ADJ 5.5A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54526RSAR 296-30584-6-ND 900818-TPS54526RSAR TPS54526RSAR TPS54526RSAR TPS54526RSAR TPS54526RSAR
Product Name TPS54526 4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54526RSAR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; HTSSOP,QFN Other; 16-VQFN Exposed Pad Other; 16-QFN (4x4) Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 0.7600 to 5.5 volts 0.7600 to 5.5 volts 0.7600 to 5.5 volts 0.7600 volts 0.7600 volts
Unlock Full Specs
to access all available technical data