4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 14-HTSSOP -40 to 85
5.5A DC/DC Converter, 4.5-18V In, 5.5V Out, Synchronous, HTSSOP Product overview: TPS54526PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 18V, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5A, 18V, 5.5V, HTSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54526PWP can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 5.5A 14HTSSOP
IC REG BUCK ADJ 5.5A 14HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54526PWP | 739-TPS54526PWP | 296-36169-5-ND | TPS54526PWP | TPS54526PWP | TPS54526PWP |
| Product Name | TPS54526 4.5V to 18V Input, 5.5A Synchronous Step-Down SWIFT? Converter with Eco-Mode? | 5.5A 18V 5.5V HTSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; HTSSOP,QFN | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 5.5 volts | 5.5 volts | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 volts |