The TPS54525 is a 4.5V to 18V input, 5.5-A synchronous step-down converter with D-CAP2™ mode for fast transient response and ceramic output capacitor compatibility. It operates with an output voltage range of 0.76 V to 5.5 V, features integrated 63 mΩ high-side and 33 mΩ low-side FETs, and switches at 650 kHz. The device is housed in a 14-pin HTSSOP package measuring 5.00 mm × 6.40 mm and operates from -40°C to 85°C. It includes adjustable soft start, power good output, and shutdown current less than 10 μA.
4.5V to 18V Input, 5.5-A Synchronous Step-Down SWIFT? Converter 14-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 1272638-TPS54525PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 5.5A
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.5V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TPS54525
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.76V
Switching Frequency: 650kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 18V
IC REG BUCK ADJ 5.5A 14HTSSOP
IC REG BUCK ADJ 5.5A 14HTSSOP
IC REG BUCK ADJ 5.5A 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54525PWP | 296-39421-5-ND | 1272638-TPS54525PWP | TPS54525PWP | TPS54525PWP | TPS54525PWP | TPS54525PWP |
| Product Name | TPS54525 4.5V to 18V Input, 5.5-A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54525PWP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP Exposed Pad | SSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 5.5 volts | 0.7600 volts | 0.7600 volts | 0.7600 to 5.5 volts |