Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54521RHLR

Description
Switching Voltage Regulators 17V Input,5A Sync Step-Down SWIFT
Datasheet
Description
Switching Voltage Regulators 17V Input,5A Sync Step-Down SWIFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54521RHLR
Switching Voltage Regulators TPS54521RHLR
Switching Voltage Regulators 17V Input,5A Sync Step-Down SWIFT

Switching Voltage Regulators 17V Input,5A Sync Step-Down SWIFT

Buy Now Datasheet
Dc-Dc Conv, Buck, 900Khz, Qfn-14; Topology Texas Instruments - 54AH1625 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 900Khz, Qfn-14; Topology Texas Instruments
54AH1625
Dc-Dc Conv, Buck, 900Khz, Qfn-14; Topology Texas Instruments 54AH1625
DC-DC CONV, BUCK, 900KHZ, QFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 900KHZ, QFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54521RHLR 54AH1625
Product Name Switching Voltage Regulators Dc-Dc Conv, Buck, 900Khz, Qfn-14; Topology Texas Instruments
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details