The TPS54519RTET is a synchronous step-down converter designed for input voltages ranging from 2.95V to 6V and capable of delivering up to 5A of output current. It features integrated MOSFETs with a typical on-resistance of 30 m,Ѷ, which enhances efficiency at high load conditions. The device operates with a switching frequency adjustable between 200 kHz and 2 MHz, allowing for flexibility in design and optimization of external components. This converter includes a voltage reference of 0.6V with ±1% initial accuracy, adjustable slow start, and power good output signals for under-voltage and over-voltage conditions. The TPS54519RTET is housed in a compact 3mm x 3mm QFN package, which is thermally enhanced to support efficient heat dissipation. It operates over a junction temperature range of -40°C to 140°C, making it suitable for various applications, including low-voltage, high-density power systems and point-of-load regulation for DSPs, FPGAs, and microprocessors. The device also incorporates protection features such as cycle-by-cycle current limit, thermal shutdown, and frequency foldback, ensuring reliable operation under adverse conditions. Overall, the TPS54519RTET is a robust solution for engineers seeking a high-performance step-down converter for their power management needs.
2.95V to 6V Input, 5A Synchronous Step-Down SWIFT? Converter 16-WQFN -40 to 150
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272637-TPS54519RTET
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 140°C
Maximum Output Voltage: 4.5V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TPS54519
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 200kHz ~ 2MHz
Voltage - Input (Minimum): 2.95V
Voltage - Input (Maximum): 6V
IC REG BUCK ADJ 5A 16WQFN
IC REG BUCK ADJUSTABLE 5A 16WQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-WFQFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54519RTET | 296-29746-1-ND | 1272637-TPS54519RTET | TPS54519RTET | TPS54519RTET | TPS54519RTET |
| Product Name | TPS54519 2.95V to 6V Input, 5A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54519RTET | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; WQFN | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Frequency Synchronization,Power Good,Synchronous Rectification,Tracking | Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts |