The TPS54519RTER is a 6 V, 5 A synchronous step-down converter with integrated 30 mΩ MOSFETs, designed for high-efficiency point-of-load regulation in high-density power systems. It operates with a 2.95 V to 6 V input voltage range and supports switching frequencies from 200 kHz to 2 MHz. The device is packaged in a 3 mm × 3 mm, 16-pin thermally enhanced QFN (WQFN) and operates over a junction temperature range of -40°C to 140°C. It features a 0.6 V ±1% voltage reference, adjustable slow start, power good output with 93% to 107% regulation window, and protections including cycle-by-cycle current limit, thermal shutdown, and frequency foldback.
2.95V to 6V Input, 5A Synchronous Step-Down SWIFT? Converter 16-WQFN -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 034139-TPS54519RTER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Family Name: TPS54519
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 2.95V
Alternative Parts (Cross-Reference): MAX8989EWL+T; LTC3415EUHF#TRPBF; MAX77271EWL+; LTC3415EUHF;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-WFQFN Exposed Pad
IC REG BUCK ADJ 5A 16WQFN
IC REG BUCK ADJUSTABLE 5A 16WQFN
IC REG BUCK ADJUSTABLE 5A 16WQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-WFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54519RTER | 034139-TPS54519RTER | 296-29666-1-ND | TPS54519RTER | TPS54519RTER | TPS54519RTER | TPS54519RTER |
| Product Name | TPS54519 2.95V to 6V Input, 5A Synchronous Step-Down SWIFT? Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54519RTER | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; WQFN | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Frequency Synchronization,Power Good,Synchronous Rectification,Tracking | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 4.5 volts |