Texas Instruments TPS5450-Q1 Automotive Catalog 5A, Wide Input Step Down SWIFT Converter TPS5450QDDARQ1

Description
Automotive Catalog 5A, Wide Input Step Down SWIFT Converter 8-SO PowerPAD -40 to 125
Request a Quote
Description
Automotive Catalog 5A, Wide Input Step Down SWIFT Converter 8-SO PowerPAD -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS5450-Q1 is an automotive-grade 5.5-V to 36-V, 5-A buck converter with an integrated 110-mΩ high-side MOSFET, designed for high-efficiency point-of-load regulation in automotive applications. It operates with a fixed 500-kHz switching frequency and features internal compensation to minimize external components. The device is available in an 8-pin SOIC PowerPAD™ package measuring 4.89 mm × 3.90 mm and supports an operating junction temperature range of -40°C to 125°C. It includes overcurrent limiting, overvoltage protection, and thermal shutdown for system protection. Shutdown supply current is typically 18 μA. The part meets automotive qualification standards and is suitable for 12-V and 24-V distributed power systems.

Datasheet Summary
Powered by GS/AI

The TPS5450-Q1 is an automotive-grade 5.5-V to 36-V, 5-A buck converter with an integrated 110-mΩ high-side MOSFET, designed for high-efficiency point-of-load regulation in automotive applications. It operates with a fixed 500-kHz switching frequency and features internal compensation to minimize external components. The device is available in an 8-pin SOIC PowerPAD™ package measuring 4.89 mm × 3.90 mm and supports an operating junction temperature range of -40°C to 125°C. It includes overcurrent limiting, overvoltage protection, and thermal shutdown for system protection. Shutdown supply current is typically 18 μA. The part meets automotive qualification standards and is suitable for 12-V and 24-V distributed power systems.

Suppliers

Company
Product
Description
Supplier Links
TPS5450-Q1 Automotive Catalog 5A, Wide Input Step Down SWIFT Converter - TPS5450QDDARQ1 - Texas Instruments
Dallas, TX, United States
TPS5450-Q1 Automotive Catalog 5A, Wide Input Step Down SWIFT Converter
TPS5450QDDARQ1
TPS5450-Q1 Automotive Catalog 5A, Wide Input Step Down SWIFT Converter TPS5450QDDARQ1
Automotive Catalog 5A, Wide Input Step Down SWIFT Converter 8-SO PowerPAD -40 to 125

Automotive Catalog 5A, Wide Input Step Down SWIFT Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-23750-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-23750-6-ND
Voltage Regulators - DC DC Switching Regulators 296-23750-6-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-23750-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-23750-2-ND
Voltage Regulators - DC DC Switching Regulators 296-23750-2-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-23750-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-23750-1-ND
Voltage Regulators - DC DC Switching Regulators 296-23750-1-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450QDDARQ1 - 034138-TPS5450QDDARQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450QDDARQ1
034138-TPS5450QDDARQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450QDDARQ1 034138-TPS5450QDDARQ1
Manufacturer: Texas Instruments Win Source Part Number: 034138-TPS5450QDDARQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 32.04V Minimum Input Voltage: 5.5V Alternative Parts (Cross-Reference): TPS5450DDAR; MP4462DN; AOZ1284PI-1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 034138-TPS5450QDDARQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 32.04V
Minimum Input Voltage: 5.5V
Alternative Parts (Cross-Reference): TPS5450DDAR; MP4462DN; AOZ1284PI-1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5450QDDARQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5450QDDARQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5450QDDARQ1
IC REG BUCK ADJ 5A 8SOPWR

IC REG BUCK ADJ 5A 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS5450QDDARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5450QDDARQ1
Voltage Regulators - DC DC Switching Regulators TPS5450QDDARQ1
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5450QDDARQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5450QDDARQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5450QDDARQ1
IC REG BUCK ADJUSTABLE 5A 8SOPWR

IC REG BUCK ADJUSTABLE 5A 8SOPWR

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5450QDDARQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS5450QDDARQ1
Voltage Regulators - DC DC Switching Regulators TPS5450QDDARQ1
IC REG BUCK ADJUSTABLE 5A 8SOPWR

IC REG BUCK ADJUSTABLE 5A 8SOPWR

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5450QDDARQ1 296-23750-6-ND 034138-TPS5450QDDARQ1 TPS5450QDDARQ1 TPS5450QDDARQ1 TPS5450QDDARQ1 TPS5450QDDARQ1
Product Name TPS5450-Q1 Automotive Catalog 5A, Wide Input Step Down SWIFT Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450QDDARQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SO PowerPAD SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" Other; 8-SO PowerPad SOIC SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 to 31 volts 1.22 to 32.04 volts 1.22 volts 1.22 volts 1.22 to 32.04 volts 1.22 volts
Unlock Full Specs
to access all available technical data