Texas Instruments Integrated Circuits(ICs) TPS5450QDDARG1

Description
Manufacturer: Texas Instruments Win Source Part Number: 220048-TPS5450QDDARG 1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100, SWIFT Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PowerSOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO PowerPad Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 32.04V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1.221V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 220048-TPS5450QDDARG 1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100, SWIFT Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PowerSOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO PowerPad Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 32.04V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1.221V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 220048-TPS5450QDDARG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
220048-TPS5450QDDARG1
Integrated Circuits(ICs) 220048-TPS5450QDDARG1
Manufacturer: Texas Instruments Win Source Part Number: 220048-TPS5450QDDARG 1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100, SWIFT Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PowerSOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO PowerPad Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 32.04V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1.221V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 220048-TPS5450QDDARG1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100, SWIFT
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO PowerPad
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 32.04V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 5.5V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1.221V
Synchronous Rectifier: No
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 220048-TPS5450QDDARG1
Product Name Integrated Circuits(ICs)
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3987SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
View Details
Voltage Regulators - 1826811 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details