The TPS5450MDDAREP is a 5-A, wide input range step-down DC/DC converter designed for automotive and high-reliability applications, featuring an integrated 110-mΩ MOSFET switch and fixed 500-kHz switching frequency. It operates from an input voltage range of 5.5 V to 36 V and provides an adjustable output voltage down to 1.22 V with 1.5% initial accuracy. The device is packaged in an 8-pin SOIC PowerPAD™ package with an operating junction temperature range of -55°C to 125°C. It includes internal compensation, under-voltage lockout, overcurrent limiting, overvoltage protection, and thermal shutdown. Shutdown supply current is 18 μA typically. The part meets military temperature and traceability requirements per controlled baseline, single assembly/test site, and extended product lifecycle standards.
Enhanced Product 5.5V to 36V Input, 5A, 500kHz Step-Down Converter 8-SO PowerPAD -55 to 125
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1112050-TPS5450MDDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 32.04V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 5A 8SOPWR
IC REG BUCK ADJ 5A 8SOPWR
IC REG BUCK ADJUSTABLE 5A 8SOPWR
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5450MDDAREP | 296-24950-2-ND | 1112050-TPS5450MDDAREP | TPS5450MDDAREP | TPS5450MDDAREP | TPS5450MDDAREP | TPS5450MDDAREP |
| Product Name | TPS5450-EP Enhanced Product 5.5V to 36V Input, 5A, 500kHz Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450MDDAREP | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; 8-SO PowerPad | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.22 to 31 volts | 1.22 to 32.04 volts | 1.22 volts | 1.22 to 32.04 volts | 1.22 volts | 1.22 volts |