Texas Instruments TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter TPS5450DDARG4

Description
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter - TPS5450DDARG4 - Texas Instruments
Dallas, TX, United States
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter
TPS5450DDARG4
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter TPS5450DDARG4
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125

5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDARG4 - 213378-TPS5450DDARG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDARG4
213378-TPS5450DDARG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDARG4 213378-TPS5450DDARG4
Manufacturer: Texas Instruments Win Source Part Number: 213378-TPS5450DDARG4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 31.32V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 213378-TPS5450DDARG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 31.32V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-52803-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52803-2-ND
Voltage Regulators - DC DC Switching Regulators 296-52803-2-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5450DDARG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5450DDARG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5450DDARG4
IC REG BUCK ADJUSTABLE 5A 8SOPWR

IC REG BUCK ADJUSTABLE 5A 8SOPWR

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5450DDARG4 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS5450DDARG4
Voltage Regulators - DC DC Switching Regulators TPS5450DDARG4
IC REG BUCK ADJUSTABLE 5A 8SOPWR

IC REG BUCK ADJUSTABLE 5A 8SOPWR

Supplier's Site Datasheet
IC REG BUCK ADJ 5A 8SOPWRPAD - 815-TPS5450DDARG4 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 5A 8SOPWRPAD
815-TPS5450DDARG4
IC REG BUCK ADJ 5A 8SOPWRPAD 815-TPS5450DDARG4
IC REG BUCK ADJ 5A 8SOPWRPAD

IC REG BUCK ADJ 5A 8SOPWRPAD

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS5450DDARG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5450DDARG4
Voltage Regulators - DC DC Switching Regulators TPS5450DDARG4
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5450DDARG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5450DDARG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5450DDARG4
IC REG BUCK ADJ 5A 8SOPWR

IC REG BUCK ADJ 5A 8SOPWR

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5450DDARG4 213378-TPS5450DDARG4 296-52803-2-ND TPS5450DDARG4 TPS5450DDARG4 815-TPS5450DDARG4 TPS5450DDARG4 TPS5450DDARG4
Product Name TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDARG4 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 5A 8SOPWRPAD Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD Other; 8-SO PowerPad SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC; Other; 8-PowerSOIC (0.154, 3.90mm Width) SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 to 31 volts 1.22 volts 1.22 to 31.32 volts 1.22 volts 31 volts 1.22 to 31.32 volts 1.22 volts
Unlock Full Specs
to access all available technical data