Texas Instruments TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter TPS5450DDAR

Description
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125
Request a Quote
Description
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS5450 is a 5-A, wide input range step-down converter designed for high-density point-of-load regulators. It is available in an 8-pin SOIC PowerPAD package measuring 4.89 mm × 3.90 mm, with an operating junction temperature range of -40°C to 125°C. The device supports an input voltage range of 5.5 V to 36 V, features a fixed 500-kHz switching frequency, and provides adjustable output voltage down to 1.22 V with 1.5% initial accuracy. Internal compensation reduces external component count, and the converter includes overcurrent limiting, overvoltage protection, and thermal shutdown. Shutdown supply current is 18 μA typically. The TPS5450DDAR is a variant of the TPS5450 series with a tape and reel packaging option.

Datasheet Summary
Powered by GS/AI

The TPS5450 is a 5-A, wide input range step-down converter designed for high-density point-of-load regulators. It is available in an 8-pin SOIC PowerPAD package measuring 4.89 mm × 3.90 mm, with an operating junction temperature range of -40°C to 125°C. The device supports an input voltage range of 5.5 V to 36 V, features a fixed 500-kHz switching frequency, and provides adjustable output voltage down to 1.22 V with 1.5% initial accuracy. Internal compensation reduces external component count, and the converter includes overcurrent limiting, overvoltage protection, and thermal shutdown. Shutdown supply current is 18 μA typically. The TPS5450DDAR is a variant of the TPS5450 series with a tape and reel packaging option.

Suppliers

Company
Product
Description
Supplier Links
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter - TPS5450DDAR - Texas Instruments
Dallas, TX, United States
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter
TPS5450DDAR
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter TPS5450DDAR
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125

5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDAR - 034137-TPS5450DDAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDAR
034137-TPS5450DDAR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDAR 034137-TPS5450DDAR
Manufacturer: Texas Instruments Win Source Part Number: 034137-TPS5450DDAR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Family Name: TPS5450 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 31.32V Minimum Input Voltage: 5.5V Alternative Parts (Cross-Reference): TPS5450QDDARQ1; MP4462DN; AOZ1284PI-1; Introduction Date: March 01, 2007 Country of Origin: United Statesof America, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034137-TPS5450DDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Family Name: TPS5450
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 31.32V
Minimum Input Voltage: 5.5V
Alternative Parts (Cross-Reference): TPS5450QDDARQ1; MP4462DN; AOZ1284PI-1;
Introduction Date: March 01, 2007
Country of Origin: United Statesof America, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26997-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26997-6-ND
Voltage Regulators - DC DC Switching Regulators 296-26997-6-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26997-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26997-1-ND
Voltage Regulators - DC DC Switching Regulators 296-26997-1-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26997-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26997-2-ND
Voltage Regulators - DC DC Switching Regulators 296-26997-2-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5450DDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5450DDAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5450DDAR
IC REG BUCK ADJ 5A 8SOPWR

IC REG BUCK ADJ 5A 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS5450DDAR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS5450DDAR
Voltage Regulators - DC DC Switching Regulators TPS5450DDAR
IC REG BUCK ADJUSTABLE 5A 8SOPWR

IC REG BUCK ADJUSTABLE 5A 8SOPWR

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5450DDAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5450DDAR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5450DDAR
IC REG BUCK ADJUSTABLE 5A 8SOPWR

IC REG BUCK ADJUSTABLE 5A 8SOPWR

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5450DDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5450DDAR
Voltage Regulators - DC DC Switching Regulators TPS5450DDAR
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5450DDAR 034137-TPS5450DDAR 296-26997-6-ND TPS5450DDAR TPS5450DDAR TPS5450DDAR TPS5450DDAR
Product Name TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDAR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD Other; 8-SO PowerPad SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 to 31 volts 1.22 volts 1.22 to 31.32 volts 1.22 volts 1.22 volts 1.22 to 31.32 volts
Unlock Full Specs
to access all available technical data