Texas Instruments TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter TPS5450DDAG4

Description
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter - TPS5450DDAG4 - Texas Instruments
Dallas, TX, United States
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter
TPS5450DDAG4
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter TPS5450DDAG4
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125

5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317535-TPS5450DDAG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317535-TPS5450DDAG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317535-TPS5450DDAG4
Manufacturer: Texas Instruments Win Source Part Number: 1317535-TPS5450DDAG4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 75 Mounting: Surface Mount Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 31.32V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1.221V Synchronous Rectifier: No Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-PowerSOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS5450 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317535-TPS5450DDAG4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 31.32V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 5.5V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1.221V
Synchronous Rectifier: No
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-PowerSOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TPS5450
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5450DDAG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS5450DDAG4-ND
Voltage Regulators - DC DC Switching Regulators TPS5450DDAG4-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5450DDAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5450DDAG4
Voltage Regulators - DC DC Switching Regulators TPS5450DDAG4
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5450DDAG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5450DDAG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5450DDAG4
IC REG BUCK ADJ 5A 8SOPWR

IC REG BUCK ADJ 5A 8SOPWR

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5450DDAG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5450DDAG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5450DDAG4
IC REG BUCK ADJUSTABLE 5A 8SOPWR

IC REG BUCK ADJUSTABLE 5A 8SOPWR

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5450DDAG4 1317535-TPS5450DDAG4 TPS5450DDAG4-ND TPS5450DDAG4 TPS5450DDAG4 TPS5450DDAG4
Product Name TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SO PowerPAD SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 to 31 volts 1.22 to 31.32 volts 1.22 to 31.32 volts 1.22 volts
Unlock Full Specs
to access all available technical data