Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 1Mhz, Lqfn-40; Topology Texas Instruments TPS544C25RVFT

Description
DC/DC CONV, SYNC BUCK, 1MHZ, LQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:30A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 1MHZ, LQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:30A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, Lqfn-40; Topology Texas Instruments - 28AH5900 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Lqfn-40; Topology Texas Instruments
28AH5900
Dc/dc Conv, Sync Buck, 1Mhz, Lqfn-40; Topology Texas Instruments 28AH5900
DC/DC CONV, SYNC BUCK, 1MHZ, LQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:30A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, LQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:30A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5900
Product Name Dc/dc Conv, Sync Buck, 1Mhz, Lqfn-40; Topology Texas Instruments
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details