Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 40-PowerLFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 900817-TPS544C25RVFR
Series: SWIFT™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 40-PowerLFQFN
Package: 40-PowerLFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS544C25
Categories: Integrated Circuits (ICs)
Case / Package: 40-LQFN-CLIP (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 40-PowerLFQFN
IC REG BUCK ADJ 30A 40LQFN
IC REG BUCK ADJ 30A 40LQFN
Switching Voltage Regulators 4.5-V to 18-V, 30-A Voltage Mode PMBus SWIFT Step-Down DC-DC Converter with FSYNC 40-LQFN-CLIP -40 to 125
IC REG BUCK ADJ 30A 40LQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS544C25RVFR-ND | 900817-TPS544C25RVFR | TPS544C25RVFR | TPS544C25RVFR | TPS544C25RVFR | TPS544C25RVFR | TPS544C25RVFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS544C25RVFR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 40-PowerLFQFN | Other; 40-LQFN-CLIP (7x5) | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.5000 to 5.5 volts | 0.5000 to 5.5 volts | 0.5000 volts | 0.5000 volts |