Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, 1Mhz, Lqfn-40; Topology Texas Instruments TPS544C20RVFT

Description
DC-DC CONV, BUCK, 1MHZ, LQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:30A; Output Voltage RoHS Compliant: Yes
Description
DC-DC CONV, BUCK, 1MHZ, LQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:30A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 1Mhz, Lqfn-40; Topology Texas Instruments - 32AH7015 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 1Mhz, Lqfn-40; Topology Texas Instruments
32AH7015
Dc-Dc Conv, Buck, 1Mhz, Lqfn-40; Topology Texas Instruments 32AH7015
DC-DC CONV, BUCK, 1MHZ, LQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:30A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 1MHZ, LQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:30A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 32AH7015
Product Name Dc-Dc Conv, Buck, 1Mhz, Lqfn-40; Topology Texas Instruments
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details