The TPS544C20 is a PMBus-enabled, non-isolated DC-DC synchronous buck converter capable of delivering 30 A output current from a 4.5-V to 18-V input voltage range, with an output voltage range of 0.6 V to 5.5 V. It features an integrated NexFET power stage with a 5 mm × 7 mm LQFN-CLIP package and a single thermal pad. The device supports D-CAP and D-CAP2 control modes, differential remote sensing, output voltage margining and trimming, and reports output voltage, current, and optional external temperature via PMBus. It includes programmable fault responses, monotonic start-up into pre-biased outputs, and lossless current sensing using the low-side MOSFET. The TPS544C20 is pin-compatible with the 20 A TPS544B20 variant. Operation is supported from -40°C to 125°C. The RVFR package variant uses a large tape and reel with a 2500-unit quantity per reel, and the device is marked as TPS544C20.
4.5-18V 30A SWIFT™ with PMBus™ Programmability and Voltage, Current and Temp Monitoring 40-LQFN-CLIP
Manufacturer: Texas Instruments
Win Source Part Number: 814395-TPS544C20RVFR
Packaging: Reel
Mounting Style: SMD
Current - Output: 30A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 40-LQFN-CLIP (7x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 5.5V
Manufacturer Package: 40-PowerLFQFN
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: TPS544C20
30A DC/DC Controller, 4.5-18V In, 5.5V Out, PMBus, SWIFT Product overview: TPS544C20RVFR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 18V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30A, 18V, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS544C20RVFR can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 40-PowerLFQFN
IC REG BUCK ADJ 30A 40LQFN
IC REG BUCK ADJ 30A 40LQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 40-PowerLFQFN
IC REG BUCK ADJ 30A 40LQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS544C20RVFR | 814395-TPS544C20RVFR | 739-TPS544C20RVFR | 296-46239-6-ND | TPS544C20RVFR | TPS544C20RVFR | TPS544C20RVFR | TPS544C20RVFR |
| Product Name | TPS544C20 4.5-18V 30A SWIFT™ with PMBus™ Programmability and Voltage, Current and Temp Monitoring | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS544C20RVFR | 30A 18V 5.5V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; LQFN-CLIP | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | |||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Dynamic Voltage Scaling,Enable,PMBus,Power Good,Pre-Bias Start-Up,Remote Sense,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 5.5 volts | 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |