4-V TO 18-V INPUT, 20-A, PMBUS A
4-V TO 18-V INPUT, 20-A, PMBUS A
4-V TO 18-V INPUT, 20-A, PMBUS A
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS544B27WVBDRCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 33-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.2500 to 5.5 volts |