4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-QFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-VQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1112045-TPS54495RSAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 4A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS54495PWPR; TPS54495RSAT; TPS54495RSAR; TPS54495PWP;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 4A/2A DL 16QFN
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-VQFN Exposed Pad
IC REG BUCK ADJ 4A/2A DL 16QFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54495RSAR | 296-40800-2-ND | 1112045-TPS54495RSAR | TPS54495RSAR | TPS54495RSAR | TPS54495RSAR |
| Product Name | TPS54495 4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54495RSAR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP,QFN | Other; 16-VQFN Exposed Pad | Other; 16-QFN (4x4) | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7500 to 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 to 7 volts | 0.7600 volts |