Texas Instruments TPS54495 4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter TPS54495PWPR

Description
4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54495 4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter - TPS54495PWPR - Texas Instruments
Dallas, TX, United States
TPS54495 4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter
TPS54495PWPR
TPS54495 4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter TPS54495PWPR
4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85

4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30583-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30583-2-ND
Voltage Regulators - DC DC Switching Regulators 296-30583-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30583-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30583-6-ND
Voltage Regulators - DC DC Switching Regulators 296-30583-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30583-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30583-1-ND
Voltage Regulators - DC DC Switching Regulators 296-30583-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54495PWPR - 1272634-TPS54495PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54495PWPR
1272634-TPS54495PWPR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54495PWPR 1272634-TPS54495PWPR
Manufacturer: Texas Instruments Win Source Part Number: 1272634-TPS54495PWPR Series: D-CAP2, Eco-Mode Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A, 2A Family Name: TPS54495 Output Voltage: 0.76V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-HTSSOP Output Voltage MAX: 7V Input Voltage MIN: 4.5V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): TPS54495RSAT; TPS54495RSAR; TPS54495PWP; Introduction Date: June 28, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272634-TPS54495PWPR
Series: D-CAP2, Eco-Mode
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A, 2A
Family Name: TPS54495
Output Voltage: 0.76V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-HTSSOP
Output Voltage MAX: 7V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): TPS54495RSAT; TPS54495RSAR; TPS54495PWP;
Introduction Date: June 28, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54495PWPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54495PWPR
Voltage Regulators - DC DC Switching Regulators TPS54495PWPR
IC REG BCK ADJ 4A/2A DL 16HTSSOP

IC REG BCK ADJ 4A/2A DL 16HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54495PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54495PWPR
Voltage Regulators - DC DC Switching Regulators TPS54495PWPR
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54495PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54495PWPR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54495PWPR
IC REG BCK ADJ 4A/2A DL 16HTSSOP

IC REG BCK ADJ 4A/2A DL 16HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54495PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54495PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54495PWPR
IC REG BCK ADJ 4A/2A DL 16HTSSOP

IC REG BCK ADJ 4A/2A DL 16HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54495PWPR 296-30583-2-ND 1272634-TPS54495PWPR TPS54495PWPR TPS54495PWPR TPS54495PWPR TPS54495PWPR
Product Name TPS54495 4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54495PWPR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP,QFN Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Other; 16-PowerTSSOP (0.173", 4.40mm Width) SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs
Output Voltage 0.7500 to 7 volts 0.7600 to 7 volts 0.7600 volts 0.7600 volts 0.7600 to 7 volts 0.7600 volts
Unlock Full Specs
to access all available technical data