Texas Instruments Standard Linear and Logic Dual Buck 4.5V 18V Step-Down DC-DC Converter IC TPS54495PWPR

Description
4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85 Product overview: TPS54495PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 4.5V, 18V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 4.5V, 18V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54495PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85 Product overview: TPS54495PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 4.5V, 18V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 4.5V, 18V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54495PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Buck 4.5V 18V Step-Down DC-DC Converter IC
739-TPS54495PWPR
Dual Buck 4.5V 18V Step-Down DC-DC Converter IC 739-TPS54495PWPR
4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85 Product overview: TPS54495PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 4.5V, 18V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 4.5V, 18V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54495PWPR can be used for catalog matching and distributor lookup.

4.5V to 18V Input, Dual 4A/2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85 Product overview: TPS54495PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 4.5V, 18V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 4.5V, 18V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54495PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS54495PWPR
Product Name Dual Buck 4.5V 18V Step-Down DC-DC Converter IC
Package Type Other; HTSSOP
Output Voltage 7 volts
Input Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227400P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Buck 75V 1.5A HTSSOP Step-Down DC-DC Converter IC - 739-LM5575MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers