The TPS54494RSAT is a dual-channel synchronous step-down switcher with integrated FETs, designed for point-of-load regulation in low-power systems. It operates from a 4.5V to 18V input voltage range and delivers 4A and 2A continuous output currents on its two channels with output voltages from 0.76V to 7V. The device uses D-CAP2™ control mode for fast transient response without external compensation components and supports Eco-mode™ for high efficiency at light loads. It is packaged in a 4 mm × 4 mm 16-pin VQFN (RSA) with an operating ambient temperature range of -40°C to 85°C. The part features adaptive gate drivers, cycle-by-cycle over-current protection, and a fixed 1 ms soft-start. The TPS54494RSAT is specified for use with ceramic output capacitors and includes power-good monitoring and thermal shutdown protection.
4A/2A Dual Sync Step-Down DC/DC Controller, 18V, QFN Product overview: TPS54494RSAT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 4A, 2A, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 4A, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54494RSAT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-TPS54494RSAT |
| Product Name | Dual Buck 4A 2A Step-Down DC-DC Converter IC |
| Package Type | Other; QFN |
| Output Voltage | 7 volts |
| Input Voltage | 18 volts |
| IOUT | 4 amps |