4A Dual Channel Synchronous Step-Down Switcher with Integrated FET 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 810491-TPS54494PWPR
Packaging: Reel
Mounting Style: SMD
Current - Output: 4A, 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 7V
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Part Number Series: TPS54494
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BCK ADJ 4A/2A DL 16HTSSOP
IC REG BCK ADJ 4A/2A DL 16HTSSOP
IC REG BCK ADJ 4A/2A DL 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54494PWPR | 810491-TPS54494PWPR | 296-30582-1-ND | TPS54494PWPR | TPS54494PWPR | TPS54494PWPR | TPS54494PWPR |
| Product Name | TPS54494 4A Dual Channel Synchronous Step-Down Switcher with Integrated FET | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54494PWPR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP,QFN | SSOP; Other; 16-PowerTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.7600 to 7 volts | 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 volts | 0.7600 to 7 volts |