Texas Instruments TPS54494 4A Dual Channel Synchronous Step-Down Switcher with Integrated FET TPS54494PWP

Description
4A Dual Channel Synchronous Step-Down Switcher with Integrated FET 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
4A Dual Channel Synchronous Step-Down Switcher with Integrated FET 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54494 4A Dual Channel Synchronous Step-Down Switcher with Integrated FET - TPS54494PWP - Texas Instruments
Dallas, TX, United States
TPS54494 4A Dual Channel Synchronous Step-Down Switcher with Integrated FET
TPS54494PWP
TPS54494 4A Dual Channel Synchronous Step-Down Switcher with Integrated FET TPS54494PWP
4A Dual Channel Synchronous Step-Down Switcher with Integrated FET 16-HTSSOP -40 to 85

4A Dual Channel Synchronous Step-Down Switcher with Integrated FET 16-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-34794-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-34794-5-ND
Voltage Regulators - DC DC Switching Regulators 296-34794-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1336820-TPS54494PWP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1336820-TPS54494PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1336820-TPS54494PWP
Win Source Part Number: 1336820-TPS54494PWP Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Series: D-CAP2™, Eco-Mode™ Package: Tube Standard Package: 90 Current - Output: 4A, 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Voltage - Output (Max): 7V Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.76V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS54494

Win Source Part Number: 1336820-TPS54494PWP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: D-CAP2™, Eco-Mode™
Package: Tube
Standard Package: 90
Current - Output: 4A, 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Voltage - Output (Max): 7V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS54494

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54494PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54494PWP
Voltage Regulators - DC DC Switching Regulators TPS54494PWP
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54494PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54494PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54494PWP
IC REG BCK ADJ 4A/2A DL 16HTSSOP

IC REG BCK ADJ 4A/2A DL 16HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54494PWP 296-34794-5-ND 1336820-TPS54494PWP TPS54494PWP TPS54494PWP
Product Name TPS54494 4A Dual Channel Synchronous Step-Down Switcher with Integrated FET Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP,QFN Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; Tube SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7600 to 7 volts 0.7600 to 7 volts 0.7600 to 7 volts 0.7600 volts
Unlock Full Specs
to access all available technical data