Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54478RTET

Description
Switching Voltage Regulators 2.95V-6Vin,6A,Sync Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 2.95V-6Vin,6A,Sync Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54478RTET
Switching Voltage Regulators TPS54478RTET
Switching Voltage Regulators 2.95V-6Vin,6A,Sync Step-Down Converter

Switching Voltage Regulators 2.95V-6Vin,6A,Sync Step-Down Converter

Buy Now Datasheet
Buck, Sync, Adj, 16Wqfn; Topology Texas Instruments - 27AJ0543 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Sync, Adj, 16Wqfn; Topology Texas Instruments
27AJ0543
Buck, Sync, Adj, 16Wqfn; Topology Texas Instruments 27AJ0543
BUCK, SYNC, ADJ, 16WQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:600mV; RoHS Compliant: Yes

BUCK, SYNC, ADJ, 16WQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:600mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54478RTET 27AJ0543
Product Name Switching Voltage Regulators Buck, Sync, Adj, 16Wqfn; Topology Texas Instruments
Input Voltage 2.95 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details