The TPS54429PWPR is a 7V to 18V input, 4.5-A synchronous step-down DCAP2™ mode converter in a 14-pin HTSSOP package, designed to operate from -20°C to 85°C. It features integrated 63mΩ high-side and 55mΩ low-side FETs, supports output voltages from 0.76V to 5.5V, and operates at a switching frequency of 700 kHz. The device includes adjustable soft start, pre-biased soft start, power good output, and shutdown current less than 10 μA. Thermal resistance is specified at 55.6°C/W from junction to ambient. It is supplied in a 2000-unit large tape and reel packaging format with a moisture sensitivity level of 2 and a lead finish of NIPDAU.
7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter 14-HTSSOP -20 to 85
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 034135-TPS54429PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 4.5A 14HTSSOP
IC REG BUCK ADJ 4.5A 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 4.5A 14HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54429PWPR | 296-28910-2-ND | 034135-TPS54429PWPR | TPS54429PWPR | TPS54429PWPR | TPS54429PWPR | TPS54429PWPR |
| Product Name | TPS54429 7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54429PWPR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-HTSSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 volts | 0.7600 to 5.5 volts | 0.7600 volts |