Texas Instruments TPS54429E 7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter with Eco-Mode TPS54429ERSAR

Description
7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter with Eco-Mode 16-QFN -20 to 85
Request a Quote Datasheet
Description
7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter with Eco-Mode 16-QFN -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54429E 7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter with Eco-Mode - TPS54429ERSAR - Texas Instruments
Dallas, TX, United States
TPS54429E 7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter with Eco-Mode
TPS54429ERSAR
TPS54429E 7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter with Eco-Mode TPS54429ERSAR
7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter with Eco-Mode 16-QFN -20 to 85

7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter with Eco-Mode 16-QFN -20 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28909-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28909-2-ND
Voltage Regulators - DC DC Switching Regulators 296-28909-2-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28909-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28909-6-ND
Voltage Regulators - DC DC Switching Regulators 296-28909-6-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28909-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28909-1-ND
Voltage Regulators - DC DC Switching Regulators 296-28909-1-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 16-VQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317543-TPS54429ERSAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317543-TPS54429ERSAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317543-TPS54429ERSAR
Manufacturer: Texas Instruments Win Source Part Number: 1317543-TPS54429ERSA R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 4.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 7V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.76V Synchronous Rectifier: Yes Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 16-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-28909-1-ND,2156 -TPS54429ERSAR,296-2 8909-1,TEXTISTPS5442 9ERSAR,296-28909-2,- TPS54429ERSAR-NDR,29 6-28909-6 Base Product Number: TPS54429 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317543-TPS54429ERSAR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 4.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 7V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 16-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-28909-1-ND,2156-TPS54429ERSAR,296-28909-1,TEXTISTPS54429ERSAR,296-28909-2,-TPS54429ERSAR-NDR,296-28909-6
Base Product Number: TPS54429
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54429ERSAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54429ERSAR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54429ERSAR
IC REG BUCK ADJ 4.5A 16QFN

IC REG BUCK ADJ 4.5A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54429ERSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54429ERSAR
Voltage Regulators - DC DC Switching Regulators TPS54429ERSAR
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 16-VQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54429ERSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54429ERSAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54429ERSAR
IC REG BUCK ADJ 4.5A 16QFN

IC REG BUCK ADJ 4.5A 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54429ERSAR 296-28909-2-ND 1317543-TPS54429ERSAR TPS54429ERSAR TPS54429ERSAR TPS54429ERSAR
Product Name TPS54429E 7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter with Eco-Mode Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP,QFN Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7600 to 5.5 volts 0.7600 to 5.5 volts 0.7600 to 5.5 volts 0.7600 volts
Unlock Full Specs
to access all available technical data