7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter with Eco-Mode 14-HTSSOP -20 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272631-TPS54429EPWP
Series: SWIFT, D-CAP2, Eco-Mode
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4.5A
Family Name: TPS54429E
Output Voltage: 0.76V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Output Voltage MAX: 5.5V
Input Voltage MIN: 7V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): LT1506IS8#TR; LT1506CS8#TR#PBF; LT1506IS8;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 4.5A 14HTSSOP
IC REG BUCK ADJ 4.5A 14HTSSOP
IC REG BUCK ADJ 4.5A 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54429EPWPR | 1272631-TPS54429EPWPR | 296-28908-2-ND | TPS54429EPWPR | TPS54429EPWPR | TPS54429EPWPR | TPS54429EPWPR |
| Product Name | TPS54429E 7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter with Eco-Mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54429EPWPR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP,QFN | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 volts | 0.7600 to 5.5 volts |