Texas Instruments Standard Linear and Logic Buck 4A 18V 7V Step-Down DC-DC Converter IC TPS54428DRCT

Description
4A Synchronous Step-Down DC/DC Converter, 4.5-18V In, 7V Out, SON Product overview: TPS54428DRCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, 18V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, 18V, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54428DRCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A Synchronous Step-Down DC/DC Converter, 4.5-18V In, 7V Out, SON Product overview: TPS54428DRCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, 18V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, 18V, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54428DRCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 4A 18V 7V Step-Down DC-DC Converter IC
739-TPS54428DRCT
Buck 4A 18V 7V Step-Down DC-DC Converter IC 739-TPS54428DRCT
4A Synchronous Step-Down DC/DC Converter, 4.5-18V In, 7V Out, SON Product overview: TPS54428DRCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, 18V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, 18V, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54428DRCT can be used for catalog matching and distributor lookup.

4A Synchronous Step-Down DC/DC Converter, 4.5-18V In, 7V Out, SON Product overview: TPS54428DRCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, 18V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, 18V, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54428DRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS54428DRCT
Product Name Buck 4A 18V 7V Step-Down DC-DC Converter IC
Package Type Other; SON
Output Voltage 7 volts
Input Voltage 18 volts
IOUT 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 75V 0.5A TSSOP Step-Down DC-DC Converter IC - 739-LM5574MTX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers