The TPS54428DRCR is a 4.5-V to 18-V input, 4-A synchronous step-down converter with Eco-mode™, housed in a 10-pin VSON package measuring 3.00 mm × 3.00 mm. It features adaptive on-time D-CAP2™ control for fast transient response, operates over an ambient temperature range of -40°C to 85°C, and supports output voltages from 0.76 V to 7.0 V. The device uses integrated 70-mΩ high-side and 53-mΩ low-side FETs, operates at a fixed 650-kHz switching frequency, and enables high efficiency under light loads through auto-skip Eco-mode™ operation. An exposed thermal pad must be soldered to the PCB for proper thermal dissipation.
4.5V to 18V Input, 4-A Synchronous Step-Down SWIFT? Converter with Eco-mode? 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272630-TPS54428DRCR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.76V
Switching Frequency: 650kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 18V
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 10-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A 10VSON
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 4A 10VSON
IC REG BUCK ADJUSTABLE 4A 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54428DRCR | 1272630-TPS54428DRCR | 296-40798-2-ND | TPS54428DRCR | TPS54428DRCR | TPS54428DRCR | TPS54428DRCR |
| Product Name | TPS54428 4.5V to 18V Input, 4-A Synchronous Step-Down SWIFT? Converter with Eco-mode? | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54428DRCR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SO PowerPAD,VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 7 volts | 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 to 7 volts | 0.7600 volts |