4.5V to 18V Input, 4-A Synchronous Step-Down SWIFT? Converter 10-VSON -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 900814-TPS54427DRCR
Series: SWIFT™, D-CAP2™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 10-VFDFN Exposed Pad
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS54427
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40797-6, 296-40797-2, 296-40797-1, TPS54427DRCR-ND, -296-40797-1-ND
IC REG BUCK ADJ 4A 10VSON
IC REG BUCK ADJUSTABLE 4A 10VSON
IC REG BUCK ADJUSTABLE 4A 10VSON
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 10-VFDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54427DRCR | 296-40797-2-ND | 900814-TPS54427DRCR | TPS54427DRCR | TPS54427DRCR | TPS54427DRCR | TPS54427DRCR |
| Product Name | TPS54427 4.5V to 18V Input, 4-A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54427DRCR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SO PowerPAD,VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.7600 to 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 volts | 0.7600 to 7 volts |