Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54427DDA

Description
Switching Voltage Regulators 4.5-18Vin,4A Sync SD SWIFT Cnvrtr
Datasheet
Description
Switching Voltage Regulators 4.5-18Vin,4A Sync SD SWIFT Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54427DDA
Switching Voltage Regulators TPS54427DDA
Switching Voltage Regulators 4.5-18Vin,4A Sync SD SWIFT Cnvrtr

Switching Voltage Regulators 4.5-18Vin,4A Sync SD SWIFT Cnvrtr

Buy Now Datasheet
Buck, Sync, Adj, 4A, 8Sop; Topology Texas Instruments - 27AJ0540 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Sync, Adj, 4A, 8Sop; Topology Texas Instruments
27AJ0540
Buck, Sync, Adj, 4A, 8Sop; Topology Texas Instruments 27AJ0540
BUCK, SYNC, ADJ, 4A, 8SOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes

BUCK, SYNC, ADJ, 4A, 8SOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54427DDA 27AJ0540
Product Name Switching Voltage Regulators Buck, Sync, Adj, 4A, 8Sop; Topology Texas Instruments
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details