The TPS54426 is a 4.5V to 18V input, 4-A synchronous step-down SWIFT converter with Eco-Mode for low standby current operation. It is available in a 16-pin QFN package, with operating junction temperature ranging from -40°C to 150°C and free-air temperature from -40°C to 85°C. The device features D-CAP2 mode control, adaptive on-time switching at 700 kHz, integrated 65mΩ high-side and 55mΩ low-side FETs, and support for ceramic output capacitors. It includes adjustable soft start, power good output, and cycle-by-cycle overcurrent protection. The output voltage range is 0.76V to 5.5V, with a shutdown supply current of less than 10 μA.
4.5V to 18V Input, 4A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 16-QFN -40 to 85
Win Source Part Number: 1100970-TPS54426RSAT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SWIFT™, D-CAP2™, Eco-Mode™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS54326RGTR; TPS54226RGTR; TPS54326RGTT; NCP5212AMNTXG;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50104-6,296-5010
Base Product Number: TPS54426
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 16-VQFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 16-VQFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A 16QFN
IC REG BUCK ADJ 4A 16QFN
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54426RSAT | 1100970-TPS54426RSAT | 296-50104-2-ND | TPS54426RSAT | TPS54426RSAT | TPS54426RSAT | TPS54426RSAT |
| Product Name | TPS54426 4.5V to 18V Input, 4A Synchronous Step-Down SWIFT? Converter with Eco-Mode? | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; HTSSOP,QFN | Other; Tape & Reel | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 volts |