4.5V to 18V Input, 4A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 16-QFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 16-VQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034132-TPS54426RSAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: TPS54426
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT1506CR#TR; LT1506IS8#TR; LT1506CS8#PBF;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 16-VQFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A 16QFN
IC REG BUCK ADJUSTABLE 4A 16QFN
IC REG BUCK ADJ 4A 16QFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54426RSAR | 296-28111-1-ND | 034132-TPS54426RSAR | TPS54426RSAR | TPS54426RSAR | TPS54426RSAR | TPS54426RSAR |
| Product Name | TPS54426 4.5V to 18V Input, 4A Synchronous Step-Down SWIFT? Converter with Eco-Mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54426RSAR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; HTSSOP,QFN | Other; 16-VQFN Exposed Pad | Other; 16-QFN (4x4) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 volts |