Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54426RSAR

Description
Switching Voltage Regulators 4.5V-18Vin,4A Synch Step-Down SWIFT
Datasheet
Description
Switching Voltage Regulators 4.5V-18Vin,4A Synch Step-Down SWIFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54426RSAR
Switching Voltage Regulators TPS54426RSAR
Switching Voltage Regulators 4.5V-18Vin,4A Synch Step-Down SWIFT

Switching Voltage Regulators 4.5V-18Vin,4A Synch Step-Down SWIFT

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 700Khz, Qfn-16; Topology Texas Instruments - 27AJ0539 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 700Khz, Qfn-16; Topology Texas Instruments
27AJ0539
Dc/dc Conv, Sync Buck, 700Khz, Qfn-16; Topology Texas Instruments 27AJ0539
DC/DC CONV, SYNC BUCK, 700KHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 700KHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:4A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54426RSAR 27AJ0539
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 700Khz, Qfn-16; Topology Texas Instruments
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details