4.5V to 18V Input, 4A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 14-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034131-TPS54426PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 4A 14HTSSOP
IC REG BUCK ADJ 4A 14HTSSOP
IC REG BUCK ADJ 4A 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54426PWPR | 034131-TPS54426PWPR | 296-27775-6-ND | TPS54426PWPR | TPS54426PWPR | TPS54426PWPR | TPS54426PWPR |
| Product Name | TPS54426 4.5V to 18V Input, 4A Synchronous Step-Down SWIFT? Converter with Eco-Mode? | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54426PWPR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP,QFN | SSOP; Other; 14-HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 volts | 0.7600 to 5.5 volts |