4.5V to 18V Input, 4A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 14-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034130-TPS54426PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 4A 14HTSSOP
IC REG BUCK ADJ 4A 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54426PWP | 034130-TPS54426PWP | 296-34620-5-ND | TPS54426PWP | TPS54426PWP | TPS54426PWP |
| Product Name | TPS54426 4.5V to 18V Input, 4A Synchronous Step-Down SWIFT? Converter with Eco-Mode? | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54426PWP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; HTSSOP,QFN | SSOP; Other; 14-HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 volts | 0.7600 to 5.5 volts |