Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54426EVM-608 TPS54426EVM-608

Description
Manufacturer: Texas Instruments Win Source Part Number: 792542-TPS54426EVM-6 08 Series: SWIFT, D-CAP2 Regulator Topology: Buck Voltage - Output: 1.05V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 4A Utilized IC / Part: TPS54426 Family Name: TPS54426 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 792542-TPS54426EVM-6 08 Series: SWIFT, D-CAP2 Regulator Topology: Buck Voltage - Output: 1.05V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 4A Utilized IC / Part: TPS54426 Family Name: TPS54426 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54426EVM-608 - 792542-TPS54426EVM-608 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54426EVM-608
792542-TPS54426EVM-608
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54426EVM-608 792542-TPS54426EVM-608
Manufacturer: Texas Instruments Win Source Part Number: 792542-TPS54426EVM-6 08 Series: SWIFT, D-CAP2 Regulator Topology: Buck Voltage - Output: 1.05V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 4A Utilized IC / Part: TPS54426 Family Name: TPS54426 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792542-TPS54426EVM-608
Series: SWIFT, D-CAP2
Regulator Topology: Buck
Voltage - Output: 1.05V
Voltage - Input: 4.5 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 700kHz
Supplied Contents: Board(s)
Output Current: 4A
Utilized IC / Part: TPS54426
Family Name: TPS54426
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-31201-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-31201-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-31201-ND
TPS54426 SWIFT™, D-CAP2™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS54426 SWIFT™, D-CAP2™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR TPS54426-608 DC/DC Step Down 1 Non-Isolated - 1.05V 4A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54426 - TPS54426EVM-608 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS54426-608 DC/DC Step Down 1 Non-Isolated - 1.05V 4A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54426
TPS54426EVM-608
EVAL MODULE FOR TPS54426-608 DC/DC Step Down 1 Non-Isolated - 1.05V 4A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54426 TPS54426EVM-608
EVAL MODULE FOR TPS54426-608 DC/DC Step Down 1 Non-Isolated - 1.05V 4A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54426

EVAL MODULE FOR TPS54426-608 DC/DC Step Down 1 Non-Isolated - 1.05V 4A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54426

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS54426EVM-608 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS54426EVM-608
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS54426EVM-608
EVAL MODULE FOR TPS54426-608

EVAL MODULE FOR TPS54426-608

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 792542-TPS54426EVM-608 296-31201-ND TPS54426EVM-608 TPS54426EVM-608
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54426EVM-608 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVAL MODULE FOR TPS54426-608 DC/DC Step Down 1 Non-Isolated - 1.05V 4A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54426 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2608266 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RF Transceiver
Ports Wireless
View Details
TB,JCBP,BG291,50 OHM RoHS - TB-442+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - CYBLE-214015-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers