4.5V to 18V Input, 4A Synchronous Step-Down SWIFT? Converter 14-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 034129-TPS54425PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: TPS54425
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT1506IR#TR#PBF; LT1506IR#TR; LT1506IR-Sync#TR; LT1506IR-SYNC;
Introduction Date: August 01, 2010
ECCN: EAR99
Country of Origin: Malaysia , Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 4A 14HTSSOP
IC REG BUCK ADJ 4A 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 4A 14HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54425PWPR | 296-27774-1-ND | 034129-TPS54425PWPR | TPS54425PWPR | TPS54425PWPR | TPS54425PWPR | TPS54425PWPR |
| Product Name | TPS54425 4.5V to 18V Input, 4A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54425PWPR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-HTSSOP | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 volts | 0.7600 to 5.5 volts | 0.7600 volts |